Rectifiers 2x3 Amp 200 Volt Product overview: VS-6CWH02FNHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6CWH02FNHM3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 938824-VS-6CWH02FNHM
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: 6CWH02
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 2085-VS-6CWH02FNHM3 | 938824-VS-6CWH02FNHM3 | VS-6CWH02FNHM3-ND | VS-6CWH02FNHM3 | VS-6CWH02FNHM3 |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-6CWH02FNHM3 | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | D-PAK (TO-252AA) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-PAK | |
| RoHS Compliant | RoHS | ||||
| IO | 3 amps | ||||
| Tj | -65 C (-85 F) | 175 C (347 F) |