DIODE 40 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ04FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ04FN-M3 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 902921-VS-50WQ04FN-M
Features: Diode Schottky 40 V 5.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: 50WQ04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky barrier diode,50WQ04FN 5.5A 40V
Schottky barrier diode,50WQ04FN 5.5A 40V
Schottky barrier diode,50WQ04FN 5.5A 40V
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE SCHOTTKY 40V 5.5A DPAK
SCHOTTKY RECT, SINGLE, 40V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5.5A; Diode Configuration:Single
40V 510mV@5A 5.5A TO-252AA(DPAK) Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-VS-50WQ04FN-M3 | VS-50WQ04FN-M3-ND | 902921-VS-50WQ04FN-M3 | 300379 | 300379P | VS-50WQ04FN-M3 | VS-50WQ04FN-M3 | 60AC3975 | VS-50WQ04FN-M3 |
| Product Name | 40 V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-50WQ04FN-M3 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 40V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | TO-252-3 | D-PAK (TO-252AA) | DPAK; Dpak (to-252) | TO-252 | TO-252AA | DPAK | TO-252AA | DPAK | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 5.5 amps | ||||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |