DIODE GP 600V 60A TO247AC Product overview: VS-60EPU06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPU06PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057336-VS-60EPU06PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.68V @ 60A
Reverse Recovery Time (trr): 81ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DIODE GP 600V 60A TO247AC
FAST DIODE, 60A, 600V, TO-247AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 280-VS-60EPU06PBF | 057336-VS-60EPU06PBF | VS-60EPU06PBF | VS-60EPU06PBF | 41K8683 | VS-60EPU06PBF |
| Product Name | 600V 60A Diode and Rectifier | Diodes, Rectifiers - Single - VS-60EPU06PBF | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 60A, 600V, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Single Diodes |
| Package | Tube | TO-247AC | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.68 volts | 1.68 volts | 1.68 volts | 1.68 volts |