Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number: 1104204-VS-6CWH02FNT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 6 A
Reverse Recovery Time (trr): 19 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): VS-MURD620CTTR-M3; VS-6CWQ10FNTR-M3; VS-30WQ10FN-M3; MBRD10150CT-13; SBR10200CTL-13; MBRD20100CT-13VS6CWH
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS6CWH02FNTRLHM3
Base Product Number: 6CWH02
Rectifier Diode, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-6CWH02FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6CWH02FNTRLH
DIODE ARRAY GP 200V 3A DPAK
Rectifiers Freds - D-PAK-e3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-6CWH02FNTRLHM3-ND | 1104204-VS-6CWH02FNTRLHM3 | 2085-VS-6CWH02FNTRLHM3 | VS-6CWH02FNTRLHM3 | VS-6CWH02FNTRLHM3 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 3A 200V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape and Reel | ||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts |