Rectifier Diode, 1 Phase, 1 Element, 60A, 400V V(RRM), Silicon, TO-247AC, Product overview: VS-60APU04-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60APU04-N3 can be used for catalog matching and distributor lookup.
Vishay VS-60APU04-N3 Diode
Vishay VS-60APU04-N3 Diode
Vishay VS-60APU04-N3 Diode
Diode Standard 400V 60A Through Hole TO-247AC
DIODE GEN PURP 400V 60A TO247AC
DIODE, SINGLE, 400V, 60A, TO-247AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):60A; Diode Configuration:Single
DIODE GEN PURP 400V 60A TO247AC
Rectifiers 60A 400V Ultrafast 50ns FRED Pt
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 2085-VS-60APU04-N3 | 301085P | 301085 | VS-60APU04-N3GI-ND | VS-60APU04-N3 | 06AC6563 | VS-60APU04-N3 | VS-60APU04-N3 |
| Product Name | 60A 400V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Single, 400V, 60A, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes | Rectifiers |
| Package | Rail/Tube | TO-247; TO-247AC | TO-247; To-247ac | TO-247 | TO-247; TO-247-3 | TO-247AC | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 60 amps | |||||||
| trr | 60 ns | 85 ns | ||||||
| Tj | -55 to 175 C (-67 to 347 F) |