Diode Schottky 30V 5.5A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 30V 5.5A DPAK Product overview: VS-50WQ03FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ03FNPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324252-VS-50WQ03FNP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 75
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 5 A
Current - Reverse Leakage @ Vr: 3 mA @ 30 V
Capacitance @ Vr, F: 590pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: D-PAK (TO-252AA)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-50WQ03FNPBF-ND,VS
Base Product Number: 50WQ03
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 30V 5.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-50WQ03FNPBFGI-ND | 280-VS-50WQ03FNPBF | 1324252-VS-50WQ03FNPBF | VS-50WQ03FNPBF |
| Product Name | Single Diodes | Schottky 30V 5.5A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |