Vishay Intertechnology, Inc. Single Diodes VS-50WQ06FNPBF

Description
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-50WQ06FNPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-50WQ06FNPBF-ND
Single Diodes VS-50WQ06FNPBF-ND
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky 60V 5.5A DPAK Diode and Rectifier - 280-VS-50WQ06FNPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5.5A DPAK Diode and Rectifier
280-VS-50WQ06FNPBF
Schottky 60V 5.5A DPAK Diode and Rectifier 280-VS-50WQ06FNPBF
DIODE SCHOTTKY 60V 5.5A DPAK Product overview: VS-50WQ06FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5.5A DPAK Product overview: VS-50WQ06FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-50WQ06FNPBF - 763875-VS-50WQ06FNPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ06FNPBF
763875-VS-50WQ06FNPBF
Diodes, Rectifiers - Single - VS-50WQ06FNPBF 763875-VS-50WQ06FNPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763875-VS-50WQ06FNPB F Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 5.5A Current - Reverse Leakage @ Vr: 3mA @ 60V Capacitance @ Vr, F: 360pF @ 5V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763875-VS-50WQ06FNPBF
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 5.5A
Current - Reverse Leakage @ Vr: 3mA @ 60V
Capacitance @ Vr, F: 360pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ06FNPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ06FNPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ06FNPBF
DIODE SCHOTTKY 60V 5.5A DPAK

DIODE SCHOTTKY 60V 5.5A DPAK

Supplier's Site
Bridge Rectifier - 31376997 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
31376997
Bridge Rectifier 31376997
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5.5A, 60V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5.5A, 60V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number VS-50WQ06FNPBF-ND 280-VS-50WQ06FNPBF 763875-VS-50WQ06FNPBF VS-50WQ06FNPBF 31376997
Product Name Single Diodes Schottky 60V 5.5A DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-50WQ06FNPBF Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data