Vishay Intertechnology, Inc. Automotive Schottky 100V 40A Diode and Rectifier VS-43CTQ100HN3

Description
Diode Schottky 100V 40A 3-Pin(3+Tab) TO-220AB Tube Automotive AEC-Q101 Product overview: VS-43CTQ100HN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-43CTQ100HN3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 40A 3-Pin(3+Tab) TO-220AB Tube Automotive AEC-Q101 Product overview: VS-43CTQ100HN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-43CTQ100HN3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 100V 40A Diode and Rectifier - 280-VS-43CTQ100HN3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 40A Diode and Rectifier
280-VS-43CTQ100HN3
Automotive Schottky 100V 40A Diode and Rectifier 280-VS-43CTQ100HN3
Diode Schottky 100V 40A 3-Pin(3+Tab) TO-220AB Tube Automotive AEC-Q101 Product overview: VS-43CTQ100HN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-43CTQ100HN3 can be used for catalog matching and distributor lookup.

Diode Schottky 100V 40A 3-Pin(3+Tab) TO-220AB Tube Automotive AEC-Q101 Product overview: VS-43CTQ100HN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-43CTQ100HN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325200-VS-43CTQ100HN3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325200-VS-43CTQ100HN3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325200-VS-43CTQ100HN3
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325200-VS-43CTQ100H N3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,000 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 810 mV @ 20 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Supplier Device Package: TO-220-3 Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: 43CTQ100 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325200-VS-43CTQ100HN3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 20 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: TO-220-3
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: 43CTQ100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-43CTQ100HN3
Schottky Diodes & Rectifiers VS-43CTQ100HN3
Schottky Diodes & Rectifiers Schottky - TO-220-e3

Schottky Diodes & Rectifiers Schottky - TO-220-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-43CTQ100HN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-43CTQ100HN3
Discrete Semiconductor Products - Diodes - Rectifiers VS-43CTQ100HN3
DIODE ARR SCHOT 100V 20A TO220-3

DIODE ARR SCHOT 100V 20A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 280-VS-43CTQ100HN3 1325200-VS-43CTQ100HN3 VS-43CTQ100HN3 VS-43CTQ100HN3
Product Name Automotive Schottky 100V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data