10.5V Clamp 57A Ipp Tvs Diode Surface Mount PMDTM
10.5V Clamp 57A Ipp Tvs Diode Surface Mount PMDTM
10.5V Clamp 57A Ipp Tvs Diode Surface Mount PMDTM
TVS Diodes / ESD Suppressors TVS 5V Vrwm 600W Ppp 57A Ipp
TVS DIODE 5VWM 10.5VC PMDTM
TVS DIODE, SINGLE, 5V, SOD128 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS5V0UA1LAMCT-ND | VS5V0UA1LAMTR | VS5V0UA1LAMTR | 69AH3775 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Single, 5V, Sod128 Rohs Compliant Rohm |
| Configuration | Single | Single | ||
| Package | SOD-128 | SOD-128 | PMDTM | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 10.5 volts | 10.5 volts |