Manufacturer: Vishay
Win Source Part Number: 1006585-VS-60EPU02PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.08V @ 60A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE GP 200V 60A TO247AC Product overview: VS-60EPU02PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPU02PBF can be used for catalog matching and distributor lookup.
DIODE GP 200V 60A TO247AC
FAST DIODE, 60A, 200V, TO-247AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:60A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1006585-VS-60EPU02PBF | 280-VS-60EPU02PBF | VS-60EPU02PBF | VS-60EPU02PBF | 19K8532 |
| Product Name | Diodes, Rectifiers - Single - VS-60EPU02PBF | 200V 60A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 60A, 200V, To-247Ac; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||
| VF | 1.08 volts | 1.08 volts | 1.08 volts | ||
| VR | 200 volts | ||||
| IR | 0.0500 mA | ||||
| trr | 35 ns | 35 ns |