35A 1.2kV Bridge Rectifier Diode, Through Hole Product overview: VS-36MT120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35A, 1.2kV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT120 can be used for catalog matching and distributor lookup.
Bridge Rectifier Three Phase Standard 1.2kV QC Terminal D-63
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763411-VS-36MT120
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 5-Square, D-63
Mounting: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Family Name: VS-36MT120
Categories: Discrete Semiconductor Products
Manufacturer Package: D-63
Voltage - Peak Reverse (Maximum): 1200V
Alternative Parts (Cross-Reference): 36MT120; VUO36-14NO8; VUO36-12NO8; ;
Introduction Date: February 16, 2014
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2037
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bridge rectifier,36MT120 35A 1200V
Bridge rectifier,36MT120 35A 1200V
BRIDGE RECT 3P 1.2KV 35A D-63
BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 1200V V(RRM), SILICON, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 35 Amp 1200 Volt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-36MT120 | 36MT120-ND | 763411-VS-36MT120 | 2278873 | VS-36MT120 | 31384529 | VS-36MT120 |
| Product Name | Through-Hole 35A 1.2kV Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - VS-36MT120 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers |
| Package | Bulk | 5-Square, D-63 | D 63 | D-63 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 35 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |