Vishay Intertechnology, Inc. Single Diodes VS-3EGU06-M3/5BT

Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-3EGU06-M3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-VS-3EGU06-M3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Buy Now Datasheet
Single Diodes - 112-VS-3EGU06-M3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3A DO214AA

DIODE STANDARD 600V 3A DO214AA

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-3EGU06-M3/5BT - 1117640-VS-3EGU06-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-3EGU06-M3/5BT
1117640-VS-3EGU06-M3/5BT
Diodes, Rectifiers - Single - VS-3EGU06-M3/5BT 1117640-VS-3EGU06-M3/5BT
Manufacturer: Vishay Win Source Part Number: 1117640-VS-3EGU06-M3 /5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1117640-VS-3EGU06-M3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3A 600V Diode and Rectifier - 280-VS-3EGU06-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 600V Diode and Rectifier
280-VS-3EGU06-M3/5BT
3A 600V Diode and Rectifier 280-VS-3EGU06-M3/5BT
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: VS-3EGU06-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EGU06-M3/5BT can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: VS-3EGU06-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EGU06-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - VS-3EGU06-M3/5BT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
VS-3EGU06-M3/5BT
Diodes >> Fast recovery/high efficiency diode VS-3EGU06-M3/5BT
1.15V@3A 38ns Single 3A 600V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS

1.15V@3A 38ns Single 3A 600V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 3 Amp 600 Volts Ultrafast - Low VF

Rectifiers 3 Amp 600 Volts Ultrafast - Low VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EGU06-M3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EGU06-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EGU06-M3/5BT
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Supplier's Site
Single Diodes VS-3EGU06-M3/5BT
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 112-VS-3EGU06-M3/5BTTR-ND 1117640-VS-3EGU06-M3/5BT 280-VS-3EGU06-M3/5BT VS-3EGU06-M3/5BT VS-3EGU06-M3/5BT VS-3EGU06-M3/5BT VS-3EGU06-M3/5BT
Product Name Single Diodes Diodes, Rectifiers - Single - VS-3EGU06-M3/5BT 3A 600V Diode and Rectifier Diodes >> Fast recovery/high efficiency diode Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.7 volts 1.15 volts 1.7 volts 1.7 volts
VR 600 volts 600 volts 600 volts
IR 0.0030 mA 0.0030 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1689599 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSDHF2.5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 150 ns
View Details
High-speed switching diode - BAS316-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers