Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3
Schottky Diodes & Rectifiers 15V 2 x 20A IF C.A. TO-220AB
DIODE ARR SCHOTT 15V 20A TO220-3
SCHOTTKY RECTIFIER, DUAL, 15V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:520mV; RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 15V TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 112-VS-40L15CT-M3-ND | VS-40L15CT-M3 | VS-40L15CT-M3 | 68AC5618 | VS-40L15CT-M3 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 15V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 125 C (-67 to 257 F) | ||||
| Package | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | TO-220AB | TO-220; TO-220-3 |
| Life Cycle Stage | Active | ||||
| VF | 0.5200 volts | 0.5200 volts | 0.5200 volts |