Vishay Precision Group Bridge Rectifiers - VS-36MB120A VS-36MB120A

Description
Manufacturer: Vishay Win Source Part Number: 1005240-VS-36MB120A Packaging: Bulk Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 1200V Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-34 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1005240-VS-36MB120A Packaging: Bulk Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 1200V Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-34 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VS-36MB120A - 1005240-VS-36MB120A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VS-36MB120A
1005240-VS-36MB120A
Bridge Rectifiers - VS-36MB120A 1005240-VS-36MB120A
Manufacturer: Vishay Win Source Part Number: 1005240-VS-36MB120A Packaging: Bulk Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 1200V Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-34 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1005240-VS-36MB120A
Packaging: Bulk
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Voltage - Peak Reverse (Max): 1200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-34
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - 2278801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
2278801
Bridge Rectifiers 2278801
Bridge rectifier,36MB120A 35A 1200V

Bridge rectifier,36MB120A 35A 1200V

Supplier's Site
Bridge Rectifiers - 1652542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652542
Bridge Rectifiers 1652542
Bridge rectifier,36MB120A 35A 1200V

Bridge rectifier,36MB120A 35A 1200V

Supplier's Site
35A 1200V Diode and Rectifier - 299-VS-36MB120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35A 1200V Diode and Rectifier
299-VS-36MB120A
35A 1200V Diode and Rectifier 299-VS-36MB120A
Bridge Rectifier Diode, 1 Phase, 35A, 1200V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-36MB120A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MB120A can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 35A, 1200V V(RRM), Silicon, ROHS COMPLIANT, D-34, 4 PIN Product overview: VS-36MB120A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MB120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 36MB120A-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
36MB120A-ND
Bridge Rectifiers 36MB120A-ND
Bridge Rectifier Single Phase Standard 1.2kV QC Terminal D-34

Bridge Rectifier Single Phase Standard 1.2kV QC Terminal D-34

Buy Now Datasheet
Bridge Rectifier - 31376513 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
31376513
Bridge Rectifier 31376513
BRIDGE RECTIFIER MODULE, VS-MB SERIES, SINGLE PHASE, 35A, 1.2KV, 1.14V, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER MODULE, VS-MB SERIES, SINGLE PHASE, 35A, 1.2KV, 1.14V, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-36MB120A
Bridge Rectifiers VS-36MB120A
Bridge Rectifiers 1200 Volt 35 Amp

Bridge Rectifiers 1200 Volt 35 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VS-36MB120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-36MB120A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-36MB120A
BRIDGE RECT 1P 1.2KV 35A D-34

BRIDGE RECT 1P 1.2KV 35A D-34

Supplier's Site
Bridge Rectifiers - VS-36MB120A - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
VS-36MB120A
Bridge Rectifiers VS-36MB120A
BRIDGE RECT 1P 1.2KV 35A D-34

BRIDGE RECT 1P 1.2KV 35A D-34

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes
Product Number 1005240-VS-36MB120A 2278801 299-VS-36MB120A 36MB120A-ND 31376513 VS-36MB120A VS-36MB120A VS-36MB120A
Product Name Bridge Rectifiers - VS-36MB120A Bridge Rectifiers 35A 1200V Diode and Rectifier Bridge Rectifiers Bridge Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
IR 0.0100 mA 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge
Unlock Full Specs
to access all available technical data