Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 100V 3.5A DPAK Product overview: VS-6CWQ10FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ10FNTRLPB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764559-VS-6CWQ10FNTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ARR SCHOTT 100V 3.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | VS-6CWQ10FNTRLPBF-ND | 286-VS-6CWQ10FNTRLPBF | 764559-VS-6CWQ10FNTRLPBF | VS-6CWQ10FNTRLPBF |
| Product Name | Diode Arrays | 100V 3.5A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-6CWQ10FNTRLPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | DPAK | |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |