Vishay Intertechnology, Inc. Diode Arrays VS-4CSH01HM3/87A

Description
Diode Array 1 Pair Common Cathode Standard 100V 2A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 100V 2A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-4CSH01HM3/87A-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 100V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 2x2A 100V AEC-Q101

Rectifiers Hypfst Rct 2x2A 100V AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-4CSH01HM3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-4CSH01HM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers VS-4CSH01HM3/87A
DIODE ARRAY GP 100V 2A TO277A

DIODE ARRAY GP 100V 2A TO277A

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number VS-4CSH01HM3/87A-ND VS-4CSH01HM3/87A VS-4CSH01HM3/87A
Product Name Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Diode Arrays - 1727-5443-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details