Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-30ETU12THN3

Description
Win Source Part Number: 961033-VS-30ETU12THN 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.68 V @ 30 A Reverse Recovery Time (trr): 220 ns Current - Reverse Leakage @ Vr: 145 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC Alternative Parts (Cross-Reference): VS-30ETU12THN3VS30ET U12THN3; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-30ETU12THN3GICT-N D,VS-30ETU12THN3GIDK RINACTIVE,VS-30ETU12 THN3GI,VS-30ETU12THN 3GITR,VS-30ETU12THN3 GIDKR-ND,VS-30ETU12T HN3GITR-ND,VS-30ETU1 2THN3GICTINACTIVE,VS -30ETU12THN3GIDKR,VS -30ETU12THN3GICT Base Product Number: 30ETU12
Request a Quote Datasheet
Description
Win Source Part Number: 961033-VS-30ETU12THN 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.68 V @ 30 A Reverse Recovery Time (trr): 220 ns Current - Reverse Leakage @ Vr: 145 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC Alternative Parts (Cross-Reference): VS-30ETU12THN3VS30ET U12THN3; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-30ETU12THN3GICT-N D,VS-30ETU12THN3GIDK RINACTIVE,VS-30ETU12 THN3GI,VS-30ETU12THN 3GITR,VS-30ETU12THN3 GIDKR-ND,VS-30ETU12T HN3GITR-ND,VS-30ETU1 2THN3GICTINACTIVE,VS -30ETU12THN3GIDKR,VS -30ETU12THN3GICT Base Product Number: 30ETU12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 961033-VS-30ETU12THN3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
961033-VS-30ETU12THN3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 961033-VS-30ETU12THN3
Win Source Part Number: 961033-VS-30ETU12THN 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.68 V @ 30 A Reverse Recovery Time (trr): 220 ns Current - Reverse Leakage @ Vr: 145 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC Alternative Parts (Cross-Reference): VS-30ETU12THN3VS30ET U12THN3; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-30ETU12THN3GICT-N D,VS-30ETU12THN3GIDK RINACTIVE,VS-30ETU12 THN3GI,VS-30ETU12THN 3GITR,VS-30ETU12THN3 GIDKR-ND,VS-30ETU12T HN3GITR-ND,VS-30ETU1 2THN3GICTINACTIVE,VS -30ETU12THN3GIDKR,VS -30ETU12THN3GICT Base Product Number: 30ETU12

Win Source Part Number: 961033-VS-30ETU12THN3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.68 V @ 30 A
Reverse Recovery Time (trr): 220 ns
Current - Reverse Leakage @ Vr: 145 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Alternative Parts (Cross-Reference): VS-30ETU12THN3VS30ETU12THN3;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-30ETU12THN3GICT-ND,VS-30ETU12THN3GIDKRINACTIVE,VS-30ETU12THN3GI,VS-30ETU12THN3GITR,VS-30ETU12THN3GIDKR-ND,VS-30ETU12THN3GITR-ND,VS-30ETU12THN3GICTINACTIVE,VS-30ETU12THN3GIDKR,VS-30ETU12THN3GICT
Base Product Number: 30ETU12

Buy Now Datasheet
Automotive 1.2KV 30A Diode and Rectifier - 280-VS-30ETU12THN3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2KV 30A Diode and Rectifier
280-VS-30ETU12THN3
Automotive 1.2KV 30A Diode and Rectifier 280-VS-30ETU12THN3
Diode Switching 1.2KV 30A 2-Pin(2+Tab) TO-220AC Tube Automotive AEC-Q101 Product overview: VS-30ETU12THN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETU12THN3 can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 30A 2-Pin(2+Tab) TO-220AC Tube Automotive AEC-Q101 Product overview: VS-30ETU12THN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETU12THN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-30ETU12THN3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-30ETU12THN3GI-ND
Single Diodes VS-30ETU12THN3GI-ND
Diode Standard 30A Through Hole TO-220AC

Diode Standard 30A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30ETU12THN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30ETU12THN3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30ETU12THN3
DIODE GEN PURP 30A TO220AC

DIODE GEN PURP 30A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-30ETU12THN3
Rectifiers VS-30ETU12THN3
Rectifiers 1200V 30A FRED Pt TO-220 2L

Rectifiers 1200V 30A FRED Pt TO-220 2L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 961033-VS-30ETU12THN3 280-VS-30ETU12THN3 VS-30ETU12THN3GI-ND VS-30ETU12THN3 VS-30ETU12THN3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive 1.2KV 30A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 2.68 volts 2.68 volts
IR 0.1450 mA
trr 220 ns
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR63-05WE6327 - 079411-BAR63-05WE6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Cathode
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers
Rectifier Diode - FPM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details