Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-30WQ04FNTRLHM3 VS-30WQ04FNTRLHM3

Description
Manufacturer: Vishay Win Source Part Number: 902901-VS-30WQ04FNTR LHM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 3.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 30WQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902901-VS-30WQ04FNTR LHM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 3.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 30WQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-30WQ04FNTRLHM3 - 902901-VS-30WQ04FNTRLHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30WQ04FNTRLHM3
902901-VS-30WQ04FNTRLHM3
Diodes, Rectifiers - Single - VS-30WQ04FNTRLHM3 902901-VS-30WQ04FNTRLHM3
Manufacturer: Vishay Win Source Part Number: 902901-VS-30WQ04FNTR LHM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 3.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 30WQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902901-VS-30WQ04FNTRLHM3
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 3.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 30WQ04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - VS-30WQ04FNTRLHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky 40V DPAK Diode and Rectifier - 280-VS-30WQ04FNTRLHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V DPAK Diode and Rectifier
280-VS-30WQ04FNTRLHM3
Schottky 40V DPAK Diode and Rectifier 280-VS-30WQ04FNTRLHM3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-30WQ04FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ04FNTRLHM 3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-30WQ04FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ04FNTRLHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ04FNTRLHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ04FNTRLHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ04FNTRLHM3
DIODE SCHOTTKY 40V 3.5A DPAK

DIODE SCHOTTKY 40V 3.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30WQ04FNTRLHM3
Schottky Diodes & Rectifiers VS-30WQ04FNTRLHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 902901-VS-30WQ04FNTRLHM3 VS-30WQ04FNTRLHM3-ND 280-VS-30WQ04FNTRLHM3 VS-30WQ04FNTRLHM3 VS-30WQ04FNTRLHM3
Product Name Diodes, Rectifiers - Single - VS-30WQ04FNTRLHM3 Single Diodes Schottky 40V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package D-PAK (TO-252AA) TO-252-3
Tj -40 to 150 C (-40 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YA869C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details