Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 1117646-VS-43CTQ100P
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-43CTQ100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-43CTQ100STRRHM3 ; VS-43CTQ100HN3; VS-43CTQ100STRLHM3 ; 43CTQ0100;
Introduction Date: June 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 50
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: VS-43CTQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-43CTQ100PBF can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 100V 20A TO220-3
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:810mV RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 100V TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 43CTQ100PBF-ND | 1117646-VS-43CTQ100PBF | 286-VS-43CTQ100PBF | VS-43CTQ100PBF | 19K8528 | VS-43CTQ100PBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-43CTQ100PBF | 100V 20A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Common Cathode 40A To-220Ab; Repetitive Peak Reverse Voltage Vishay | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Tube | TO-220 | TO-220AB | TO-220; TO-220-3 |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Removed |