Vishay Intertechnology, Inc. Schottky 15V 65A Diode and Rectifier VS-65PQ015PBF

Description
DIODE SCHOTTKY 15V 65A TO247AC Product overview: VS-65PQ015PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 65A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-65PQ015PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 65A TO247AC Product overview: VS-65PQ015PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 65A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-65PQ015PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 15V 65A Diode and Rectifier
280-VS-65PQ015PBF
Schottky 15V 65A Diode and Rectifier 280-VS-65PQ015PBF
DIODE SCHOTTKY 15V 65A TO247AC Product overview: VS-65PQ015PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 65A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-65PQ015PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 65A TO247AC Product overview: VS-65PQ015PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 65A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-65PQ015PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-65PQ015PBF - 134826-VS-65PQ015PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-65PQ015PBF
134826-VS-65PQ015PBF
Diodes, Rectifiers - Single - VS-65PQ015PBF 134826-VS-65PQ015PBF
Manufacturer: Vishay Win Source Part Number: 134826-VS-65PQ015PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 65A Voltage - Forward (Vf) (Max) @ If: 500mV @ 65A Current - Reverse Leakage @ Vr: 18mA @ 15V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 134826-VS-65PQ015PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 65A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 65A
Current - Reverse Leakage @ Vr: 18mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Single Diodes - 65PQ015PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
65PQ015PBF-ND
Single Diodes 65PQ015PBF-ND
Diode Schottky 15V 65A Through Hole TO-247AC

Diode Schottky 15V 65A Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-65PQ015PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-65PQ015PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-65PQ015PBF
DIODE SCHOTTKY 15V 65A TO247AC

DIODE SCHOTTKY 15V 65A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-65PQ015PBF 134826-VS-65PQ015PBF 65PQ015PBF-ND VS-65PQ015PBF
Product Name Schottky 15V 65A Diode and Rectifier Diodes, Rectifiers - Single - VS-65PQ015PBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247AC
Unlock Full Specs
to access all available technical data