Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763408-VS-36MB05A
Packaging: Bulk
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-Square, D-34
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 1600V
Family Name: VS-36MB05A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-34
Voltage - Peak Reverse (Maximum): 50V
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
VISHAY VS-36MB05A. Bridge Rectifier Diode, Single, 50 V, 35 A, Module, 1.14 V, 4 Pins Product overview: VS-36MB05A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 35 A, 1.14 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 V, 35 A, 1.14 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MB05A can be used for catalog matching and distributor lookup.
Bridge rectifier,36MB05A 35A 50V
Bridge rectifier,36MB05A 35A 50V
Bridge Rectifier Single Phase Standard 50V QC Terminal D-34
Bridge Rectifiers 50 Volt 35 Amp
BRIDGE RECT 1PHASE 50V 35A D-34
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 763408-VS-36MB05A | 299-VS-36MB05A | 2278722 | 1780777 | VS-36MB05AGI-ND | VS-36MB05A | VS-36MB05A |
| Product Name | Bridge Rectifiers - VS-36MB05A | 50 V 35 A 1.14 V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||||
| IR | 0.0100 mA | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -55 C (-67 F) | 150 C (302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | Bulk | D 34 | D-34 | 4-Square, D-34 | D-34 |