Manufacturer: Vishay
Win Source Part Number: 902916-VS-47CTQ020ST
Features: Diode Array 1 Pair Common Cathode Schottky 20 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: 47CTQ020
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-47CTQ020STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-47CTQ020STRL
Diode Array 1 Pair Common Cathode Schottky 20V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
DIODE ARR SCHOTT 20V 20A TO263AB
DIODE SCHOTTKY 20V 20A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 902916-VS-47CTQ020STRL-M3 | 2085-VS-47CTQ020STRL-M3 | VS-47CTQ020STRL-M3-ND | VS-47CTQ020STRL-M3 | VS-47CTQ020STRL-M3 | VS-47CTQ020STRL-M3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-47CTQ020STRL-M3 | Schottky 20V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||||
| Package | D2PAK; TO-263AB (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |