Vishay Precision Group 600V 150A Diode and Rectifier VS-45LR60

Description
DIODE GP REV 600V 150A DO205AC Product overview: VS-45LR60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-45LR60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP REV 600V 150A DO205AC Product overview: VS-45LR60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-45LR60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 150A Diode and Rectifier - 280-VS-45LR60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 150A Diode and Rectifier
280-VS-45LR60
600V 150A Diode and Rectifier 280-VS-45LR60
DIODE GP REV 600V 150A DO205AC Product overview: VS-45LR60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-45LR60 can be used for catalog matching and distributor lookup.

DIODE GP REV 600V 150A DO205AC Product overview: VS-45LR60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-45LR60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-45LR60 - 763676-VS-45LR60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-45LR60
763676-VS-45LR60
Diodes, Rectifiers - Single - VS-45LR60 763676-VS-45LR60
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763676-VS-45LR60 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-205AA, DO-8, Stud Mounting: Chassis, Stud Mount Diode Type: Standard, Reverse Polarity Current - Average Rectified (Io): 150A Operating Temperature - Junction: -40°C ~ 200°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-205AA (DO-8) Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 471A Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763676-VS-45LR60
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-205AA, DO-8, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Current - Average Rectified (Io): 150A
Operating Temperature - Junction: -40°C ~ 200°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-205AA (DO-8)
Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 471A
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-45LR60
Rectifiers VS-45LR60
Rectifiers 100 Volt 150 Amp

Rectifiers 100 Volt 150 Amp

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-45LR60
Discrete Semiconductor Products - Diodes - Rectifiers VS-45LR60
DIODE GP REV 600V 150A DO205AC

DIODE GP REV 600V 150A DO205AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-VS-45LR60 763676-VS-45LR60 VS-45LR60 VS-45LR60
Product Name 600V 150A Diode and Rectifier Diodes, Rectifiers - Single - VS-45LR60 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-205AA
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 200 C (-40 to 392 F)
Diode Type Standard, Reverse Polarity
Unlock Full Specs
to access all available technical data