Vishay Intertechnology, Inc. Single Diodes VS-50WQ10FNTRL-M3

Description
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-50WQ10FNTRL-M3GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-50WQ10FNTRL-M3GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-50WQ10FNTRL-M3GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-50WQ10FNTRL-M3 - 902930-VS-50WQ10FNTRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ10FNTRL-M3
902930-VS-50WQ10FNTRL-M3
Diodes, Rectifiers - Single - VS-50WQ10FNTRL-M3 902930-VS-50WQ10FNTRL-M3
Manufacturer: Vishay Win Source Part Number: 902930-VS-50WQ10FNTR L-M3 Features: Diode Schottky 100 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ10 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS50WQ10FNTRLM3, VS-50WQ10FNTRL-M3GID KR, VS-50WQ10FNTRL-M3GIC T, VS-50WQ10FNTRL-M3GIT R, VS-50WQ10FNTRL-M3-ND

Manufacturer: Vishay
Win Source Part Number: 902930-VS-50WQ10FNTRL-M3
Features: Diode Schottky 100 V 5.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 50WQ10
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS50WQ10FNTRLM3, VS-50WQ10FNTRL-M3GIDKR, VS-50WQ10FNTRL-M3GICT, VS-50WQ10FNTRL-M3GITR, VS-50WQ10FNTRL-M3-ND

Buy Now Datasheet
100 V DPAK Diode and Rectifier - 280-VS-50WQ10FNTRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 V DPAK Diode and Rectifier
280-VS-50WQ10FNTRL-M3
100 V DPAK Diode and Rectifier 280-VS-50WQ10FNTRL-M3
DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ10FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNTRL-M 3 can be used for catalog matching and distributor lookup.

DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ10FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNTRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-50WQ10FNTRL-M3
Schottky Diodes & Rectifiers VS-50WQ10FNTRL-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ10FNTRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ10FNTRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ10FNTRL-M3
DIODE SCHOTTKY 100V 5.5A DPAK

DIODE SCHOTTKY 100V 5.5A DPAK

Supplier's Site
Bridge Rectifier - 111590667 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
111590667
Bridge Rectifier 111590667
DIODE SCHOTTKY 100 V 5.5A SURFACE MOUNT D-PAK (TO-252AA). FREE 2 YEAR RADWELL WARRANTY

DIODE SCHOTTKY 100 V 5.5A SURFACE MOUNT D-PAK (TO-252AA). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number VS-50WQ10FNTRL-M3GITR-ND 902930-VS-50WQ10FNTRL-M3 280-VS-50WQ10FNTRL-M3 VS-50WQ10FNTRL-M3 VS-50WQ10FNTRL-M3 111590667
Product Name Single Diodes Diodes, Rectifiers - Single - VS-50WQ10FNTRL-M3 100 V DPAK Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package D-PAK (TO-252AA) Tape and Reel
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data