DIODE ARR SCHOTT 35V 20A TO247AC Product overview: VS-40CPQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CPQ035PBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 35V 20A Through Hole TO-247-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763548-VS-40CPQ035PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 4mA @ 35V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-40CPQ035
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): STPS80L30CY; MBR4035PT C0G; MBR4035PT C0; ;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
DIODE ARR SCHOTT 35V 20A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-40CPQ035PBF | 40CPQ035PBF-ND | 763548-VS-40CPQ035PBF | VS-40CPQ035PBF |
| Product Name | 35V 20A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-40CPQ035PBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |