DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60EPS08-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPS08-M3 can be used for catalog matching and distributor lookup.
Diode Standard 800V 60A Through Hole TO-247AC Modified
Vishay VS-60EPS08-M3 Diode
Vishay VS-60EPS08-M3 Diode
Vishay VS-60EPS08-M3 Diode
Manufacturer: Vishay
Win Source Part Number: 848313-VS-60EPS08-M3
Features: Diode 800 V
Package: Tube
Family Name: 60EPS08
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GP 800V 60A TO247AC
DIODE GP 800V 60A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-60EPS08-M3 | 112-VS-60EPS08-M3-ND | 9195750 | 7300502P | 848313-VS-60EPS08-M3 | VS-60EPS08-M3 | VS-60EPS08-M3 |
| Product Name | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - VS-60EPS08-M3 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-247-2 | TO-247; To-247ac | TO-247; TO-247 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 60 amps | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | ||||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |