The VS-6CWH02FNTRHM3 is a fast recovery diode array designed for surface mount applications, featuring a common cathode configuration. It has a maximum repetitive reverse voltage of 200 V and can handle an average rectified forward current of 6 A per device. The forward voltage drop at 3 A is typically 0.9 V, and the device operates effectively within a junction temperature range of -65 °C to +175 °C. This diode array is suitable for use in various applications, including output rectification stages in switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and DC/DC converters. It is AEC-Q101 qualified, ensuring reliability in automotive applications, and meets JESD 201 class 2 whisker test standards. The device is packaged in a DPAK (TO-252AA) format, making it compatible with standard surface mount assembly processes. Engineers considering this product should note its low leakage current and optimized recovery characteristics, which contribute to reduced switching losses in high-frequency applications.
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay
Win Source Part Number: 902942-VS-6CWH02FNTR
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6CWH02
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-6CWH02FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWH02FNTRHM3
Rectifiers 2x3 Amp 200 Volt
DIODE ARRAY GP 200V 3A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-6CWH02FNTRHM3-ND | 902942-VS-6CWH02FNTRHM3 | 280-VS-6CWH02FNTRHM3 | VS-6CWH02FNTRHM3 | VS-6CWH02FNTRHM3 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-6CWH02FNTRHM3 | 3A 200V DPAK Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | -65 C (-85 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | Tape and Reel | D-PAK | |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 |