Vishay Intertechnology, Inc. Diode Arrays VS-6CWQ06FNPBF

Description
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 6CWQ06FNPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
6CWQ06FNPBF-ND
Diode Arrays 6CWQ06FNPBF-ND
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-6CWQ06FNPBF - 006372-VS-6CWQ06FNPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-6CWQ06FNPBF
006372-VS-6CWQ06FNPBF
Diodes, Rectifiers - Arrays - VS-6CWQ06FNPBF 006372-VS-6CWQ06FNPBF
Manufacturer: Vishay Win Source Part Number: 006372-VS-6CWQ06FNPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 610mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 60V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Vishay
Win Source Part Number: 006372-VS-6CWQ06FNPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 610mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
60V 3.5A DPAK Diode and Rectifier - 286-VS-6CWQ06FNPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 3.5A DPAK Diode and Rectifier
286-VS-6CWQ06FNPBF
60V 3.5A DPAK Diode and Rectifier 286-VS-6CWQ06FNPBF
DIODE ARR SCHOTT 60V 3.5A DPAK Product overview: VS-6CWQ06FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ06FNPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 3.5A DPAK Product overview: VS-6CWQ06FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-6CWQ06FNPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-6CWQ06FNPBF - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
VS-6CWQ06FNPBF
Diode Arrays VS-6CWQ06FNPBF
DIODE ARRAY SCHOTTKY 60V DPAK

DIODE ARRAY SCHOTTKY 60V DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ06FNPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ06FNPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ06FNPBF
DIODE ARR SCHOTT 60V 3.5A DPAK

DIODE ARR SCHOTT 60V 3.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 6CWQ06FNPBF-ND 006372-VS-6CWQ06FNPBF 286-VS-6CWQ06FNPBF VS-6CWQ06FNPBF VS-6CWQ06FNPBF
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-6CWQ06FNPBF 60V 3.5A DPAK Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-PAK (TO-252AA) Tube DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data