18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2, SOD-962, SMD0603
TVS DIODE 5VWM 18VC DSN0603-2 Product overview: VS5V0BN1EST15R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VS5V0BN1EST15R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 802235-VS5V0BN1EST15
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power - Peak Pulse: 36W
Power Line Protection: No
Supplier Device Package: DSN0603-2, SOD-962, SMD0603
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 18V
TVS DIODE 5VWM 18VC DSN0603-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS5V0BN1EST15RTR-ND | 144-VS5V0BN1EST15R | 802235-VS5V0BN1EST15R | VS5V0BN1EST15R |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - VS5V0BN1EST15R | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 0201 (0603 Metric) | Tape & Reel (TR) | DSN0603-2, SOD-962, SMD0603 | |
| Peak Pulse Power | 36 watts | 36 watts | 36 watts | 36 watts |
| VC | 18 volts | 18 volts | 18 volts |