Vishay Intertechnology, Inc. Schottky 150V Diode and Rectifier VS-40CTQ150-1-M3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-262AA, Product overview: VS-40CTQ150-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40CTQ150-1-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-262AA, Product overview: VS-40CTQ150-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40CTQ150-1-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V Diode and Rectifier - 2085-VS-40CTQ150-1-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V Diode and Rectifier
2085-VS-40CTQ150-1-M3
Schottky 150V Diode and Rectifier 2085-VS-40CTQ150-1-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-262AA, Product overview: VS-40CTQ150-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40CTQ150-1-M 3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-262AA, Product overview: VS-40CTQ150-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-40CTQ150-1-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-40CTQ150-1-M3 - 140679-VS-40CTQ150-1-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-40CTQ150-1-M3
140679-VS-40CTQ150-1-M3
Diodes, Rectifiers - Arrays - VS-40CTQ150-1-M3 140679-VS-40CTQ150-1-M3
Manufacturer: Vishay Win Source Part Number: 140679-VS-40CTQ150-1 -M3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A Current - Reverse Leakage @ Vr: 50μA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 140679-VS-40CTQ150-1-M3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - VS-40CTQ150-1-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40CTQ150-1-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40CTQ150-1-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-40CTQ150-1-M3
DIODE ARR SCHOT 150V 20A TO262-3

DIODE ARR SCHOT 150V 20A TO262-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-40CTQ150-1-M3
Schottky Diodes & Rectifiers VS-40CTQ150-1-M3
Schottky Diodes & Rectifiers Schottky - TO-262-e3

Schottky Diodes & Rectifiers Schottky - TO-262-e3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 2085-VS-40CTQ150-1-M3 140679-VS-40CTQ150-1-M3 VS-40CTQ150-1-M3-ND VS-40CTQ150-1-M3 VS-40CTQ150-1-M3
Product Name Schottky 150V Diode and Rectifier Diodes, Rectifiers - Arrays - VS-40CTQ150-1-M3 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.9300 volts 0.9300 volts
Unlock Full Specs
to access all available technical data