Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay
Win Source Part Number: 902949-VS-6CWQ04FNTR
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6CWQ04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE 40 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-6CWQ04FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ04FNTRR-M
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE ARRAY SCHOTTKY 40V DPAK
DIODE ARR SCHOTT 40V 3.5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | VS-6CWQ04FNTRR-M3-ND | 902949-VS-6CWQ04FNTRR-M3 | 280-VS-6CWQ04FNTRR-M3 | VS-6CWQ04FNTRR-M3 | VS-6CWQ04FNTRR-M3 | VS-6CWQ04FNTRR-M3 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRR-M3 | 40 V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | 150 C (302 F) | -40 C (-40 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | Tape and Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | Schottky | ||||
| RoHS Compliant | RoHS |