Vishay Intertechnology, Inc. Single Diodes VS-5ECU06-M3/9AT

Description
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-5ECU06-M3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-5ECU06-M3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-5ECU06-M3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Diode Standard 600V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-5ECU06-M3/9AT - 902933-VS-5ECU06-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-5ECU06-M3/9AT
902933-VS-5ECU06-M3/9AT
Diodes, Rectifiers - Single - VS-5ECU06-M3/9AT 902933-VS-5ECU06-M3/9AT
Manufacturer: Vishay Win Source Part Number: 902933-VS-5ECU06-M3/ 9AT Series: FRED Pt® Features: Diode Standard 600 V 5A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: 5ECU06 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-5ECU06-M3/9AT CT, VS5ECU06M39AT, 112-VS-5ECU06-M3/9AT DKR, 112-VS-5ECU06-M3/9AT TR, VS-5ECU06-M3/9AT-ND

Manufacturer: Vishay
Win Source Part Number: 902933-VS-5ECU06-M3/9AT
Series: FRED Pt®
Features: Diode Standard 600 V 5A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: 5ECU06
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-5ECU06-M3/9ATCT, VS5ECU06M39AT, 112-VS-5ECU06-M3/9ATDKR, 112-VS-5ECU06-M3/9ATTR, VS-5ECU06-M3/9AT-ND

Buy Now Datasheet
SMD 5A 600V Diode and Rectifier - 280-VS-5ECU06-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 600V Diode and Rectifier
280-VS-5ECU06-M3/9AT
SMD 5A 600V Diode and Rectifier 280-VS-5ECU06-M3/9AT
5A 600V Rectifier Diode, SMC, Surface Mount Product overview: VS-5ECU06-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-5ECU06-M3/9AT can be used for catalog matching and distributor lookup.

5A 600V Rectifier Diode, SMC, Surface Mount Product overview: VS-5ECU06-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-5ECU06-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 5 Amp 600 Volts Ultrafast - Low VF

Rectifiers 5 Amp 600 Volts Ultrafast - Low VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-5ECU06-M3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-5ECU06-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-5ECU06-M3/9AT
DIODE GEN PURP 600V 5A DO214AB

DIODE GEN PURP 600V 5A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-VS-5ECU06-M3/9ATTR-ND 902933-VS-5ECU06-M3/9AT 280-VS-5ECU06-M3/9AT VS-5ECU06-M3/9AT VS-5ECU06-M3/9AT
Product Name Single Diodes Diodes, Rectifiers - Single - VS-5ECU06-M3/9AT SMD 5A 600V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Diode Standard 600 V 5A Surface Mount DO-214AB (SMC)
Package Tape and Reel DO-214AB-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data