48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount PMDTM
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount PMDTM
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE 30VWM 48.4VC PMDTM
TVS DIODE, UNIDIR, 30V, 600W, SOD-128 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS30VUA1LAMCT-ND | VS30VUA1LAMTR | 33AK7232 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 30V, 600W, Sod-128 Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | SOD-128 | PMDTM | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 48.4 volts | 48.4 volts |