Vishay Intertechnology, Inc. Schottky 40V DPAK Diode and Rectifier VS-6CWQ04FNTRHM3

Description
DIODE ARRAY SCHOTTKY 40V DPAK Product overview: VS-6CWQ04FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ04FNTRHM3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 40V DPAK Product overview: VS-6CWQ04FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ04FNTRHM3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V DPAK Diode and Rectifier - 280-VS-6CWQ04FNTRHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V DPAK Diode and Rectifier
280-VS-6CWQ04FNTRHM3
Schottky 40V DPAK Diode and Rectifier 280-VS-6CWQ04FNTRHM3
DIODE ARRAY SCHOTTKY 40V DPAK Product overview: VS-6CWQ04FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ04FNTRHM3 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V DPAK Product overview: VS-6CWQ04FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ04FNTRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRHM3 - 902947-VS-6CWQ04FNTRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRHM3
902947-VS-6CWQ04FNTRHM3
Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRHM3 902947-VS-6CWQ04FNTRHM3
Manufacturer: Vishay Win Source Part Number: 902947-VS-6CWQ04FNTR HM3 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 6CWQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902947-VS-6CWQ04FNTRHM3
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6CWQ04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - VS-6CWQ04FNTRHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ04FNTRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ04FNTRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ04FNTRHM3
DIODE ARR SCHOTT 40V 3.5A DPAK

DIODE ARR SCHOTT 40V 3.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-6CWQ04FNTRHM3
Schottky Diodes & Rectifiers VS-6CWQ04FNTRHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-VS-6CWQ04FNTRHM3 902947-VS-6CWQ04FNTRHM3 VS-6CWQ04FNTRHM3-ND VS-6CWQ04FNTRHM3 VS-6CWQ04FNTRHM3
Product Name Schottky 40V DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - VS-6CWQ04FNTRHM3 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel D-PAK (TO-252AA) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
RoHS Compliant RoHS
IO 3.5 amps
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data