Vishay Precision Group Schottky Diodes & Rectifiers VS-60CPH03-N3

Description
Diode Ultra Fast Reco Rectifier 300V 60A
Request a Quote Datasheet
Description
Diode Ultra Fast Reco Rectifier 300V 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7084468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7084468
Schottky Diodes & Rectifiers 7084468
Diode Ultra Fast Reco Rectifier 300V 60A

Diode Ultra Fast Reco Rectifier 300V 60A

Supplier's Site
Schottky Diodes & Rectifiers - 7084468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7084468P
Schottky Diodes & Rectifiers 7084468P
Diode Ultra Fast Reco Rectifier 300V 60A

Diode Ultra Fast Reco Rectifier 300V 60A

Supplier's Site
Schottky Diodes & Rectifiers - 1451934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451934
Schottky Diodes & Rectifiers 1451934
Diode Ultra Fast Reco Rectifier 300V 60A

Diode Ultra Fast Reco Rectifier 300V 60A

Supplier's Site
Diode and Rectifier - 280-VS-60CPH03-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-60CPH03-N3
Diode and Rectifier 280-VS-60CPH03-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60CPH03-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60CPH03-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60CPH03-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60CPH03-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-60CPH03-N3 - 1279824-VS-60CPH03-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-60CPH03-N3
1279824-VS-60CPH03-N3
Diodes, Rectifiers - Arrays - VS-60CPH03-N3 1279824-VS-60CPH03-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279824-VS-60CPH03-N 3 Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH6003CW; VS-60CPH03PBF; VS-80CPH03-F3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 30A Current - Reverse Leakage at Vr: 60μA at 300V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279824-VS-60CPH03-N3
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): STTH6003CW; VS-60CPH03PBF; VS-80CPH03-F3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 30A
Current - Reverse Leakage at Vr: 60μA at 300V

Buy Now
Diode Arrays - VS-60CPH03-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-60CPH03-N3-ND
Diode Arrays VS-60CPH03-N3-ND
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-60CPH03-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-60CPH03-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-60CPH03-N3
DIODE ARRAY GP 300V 30A TO247AC

DIODE ARRAY GP 300V 30A TO247AC

Supplier's Site
Rectifier, 300V, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay - 06AC6564 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 300V, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay
06AC6564
Rectifier, 300V, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay 06AC6564
RECTIFIER, 300V, 60A, TO-247AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:39ns; Forward Surge Current:300A RoHS Compliant: Yes

RECTIFIER, 300V, 60A, TO-247AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:39ns; Forward Surge Current:300A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-60CPH03-N3
Rectifiers VS-60CPH03-N3
Rectifiers 2x30A 300V Hyperfast 55ns FRED Pt

Rectifiers 2x30A 300V Hyperfast 55ns FRED Pt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 7084468 7084468P 280-VS-60CPH03-N3 1279824-VS-60CPH03-N3 VS-60CPH03-N3-ND VS-60CPH03-N3 06AC6564 VS-60CPH03-N3
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode and Rectifier Diodes, Rectifiers - Arrays - VS-60CPH03-N3 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 300V, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay Rectifiers
Package TO-247; To-247ac TO-247; TO-247 Rail/Tube TO-247; TO-247-3 TO-247 TO-247AC
RoHS Compliant RoHS RoHS RoHS RoHS
trr 39 ns 39 ns
Arrangement Common Catode Common Catode
Diode Type Schottky Standard
Unlock Full Specs
to access all available technical data