Vishay Precision Group 1.2KV 40A Diode and Rectifier VS-40EPS12PBF

Description
DIODE GP 1.2KV 40A TO247AC Product overview: VS-40EPS12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPS12PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 1.2KV 40A TO247AC Product overview: VS-40EPS12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPS12PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 40A Diode and Rectifier - 280-VS-40EPS12PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 40A Diode and Rectifier
280-VS-40EPS12PBF
1.2KV 40A Diode and Rectifier 280-VS-40EPS12PBF
DIODE GP 1.2KV 40A TO247AC Product overview: VS-40EPS12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPS12PBF can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 40A TO247AC Product overview: VS-40EPS12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPS12PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 5411067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5411067
Schottky Diodes & Rectifiers 5411067
Vishay VS-40EPS12-M3 Diode

Vishay VS-40EPS12-M3 Diode

Supplier's Site
Diodes, Rectifiers - Single - VS-40EPS12PBF - 763553-VS-40EPS12PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-40EPS12PBF
763553-VS-40EPS12PBF
Diodes, Rectifiers - Single - VS-40EPS12PBF 763553-VS-40EPS12PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763553-VS-40EPS12PBF Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-247-2 Diode Type: Standard Current - Average Rectified (Io): 40A Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VS-40EPS12 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Modified Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 40A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): DSI45-12ASN; APT40DQ120B; DSI45-12A; ; ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763553-VS-40EPS12PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 40A
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-40EPS12
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 40A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): DSI45-12ASN; APT40DQ120B; DSI45-12A; ;
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VS-40EPS12PBF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-40EPS12PBF
Single Diodes VS-40EPS12PBF
DIODE GP 1.2KV 40A TO247AC

DIODE GP 1.2KV 40A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-40EPS12PBF
Rectifiers VS-40EPS12PBF
Rectifiers 1200 Volt 475 Amp

Rectifiers 1200 Volt 475 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40EPS12PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40EPS12PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-40EPS12PBF
DIODE GP 1.2KV 40A TO247AC

DIODE GP 1.2KV 40A TO247AC

Supplier's Site
Input Diode, 40A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay - 30K6043 - Newark, An Avnet Company
Chicago, IL, United States
Input Diode, 40A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay
30K6043
Input Diode, 40A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay 30K6043
INPUT DIODE, 40A, 1.2KV, TO-247AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Diode Configuration:Single ; Forward Voltage Max:10V; Reverse Recovery Time:-; Forward Surge Current:475A; No. of Pins:2Pins RoHS Compliant: Yes

INPUT DIODE, 40A, 1.2KV, TO-247AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Diode Configuration:Single; Forward Voltage Max:10V; Reverse Recovery Time:-; Forward Surge Current:475A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 280-VS-40EPS12PBF 5411067 763553-VS-40EPS12PBF VS-40EPS12PBF VS-40EPS12PBF VS-40EPS12PBF 30K6043
Product Name 1.2KV 40A Diode and Rectifier Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - VS-40EPS12PBF Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Input Diode, 40A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay
Package Tube TO-247; To-247ac TO-247AC
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 10 volts
Unlock Full Specs
to access all available technical data