Diode Standard, Reverse Polarity 200V 40A Chassis, Stud Mount DO-203AB (DO-5)
Vishay VS-40HFR20 Diode
Vishay VS-40HFR20 Diode
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:Single
DIODE MODULE, SINGLE, 400V; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):40A; Forward Voltage VF Max:1.3V; Diode Module Configuration:Single
DIODE GEN PURP 200V 40A DO203AB
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-40HFR20-ND | 3953351 | 09F6977 | 60AC3971 | VS-40HFR20 | VS-40HFR20 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Vishay | Diode Module, Single, 400V; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 190 C (-85 to 374 F) | |||||
| Package | Do-5 | DO-203AB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |