Vishay Precision Group Diode Arrays VS-4CSH02-M3/86A

Description
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-4CSH02-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - VS-4CSH02-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - VS-4CSH02-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
200V 4A Diode and Rectifier - 280-VS-4CSH02-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4A Diode and Rectifier
280-VS-4CSH02-M3/86A
200V 4A Diode and Rectifier 280-VS-4CSH02-M3/86A
Diode Switching 200V 4A 3-Pin(2+Tab) SMPC T/R Product overview: VS-4CSH02-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4CSH02-M3/86A can be used for catalog matching and distributor lookup.

Diode Switching 200V 4A 3-Pin(2+Tab) SMPC T/R Product overview: VS-4CSH02-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4CSH02-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-4CSH02-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-4CSH02-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-4CSH02-M3/86A
DIODE ARRAY GP 200V 2A TO277A

DIODE ARRAY GP 200V 2A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 2x2A 200V

Rectifiers Hypfst Rct 2x2A 200V

Buy Now Datasheet
Rectifier, 4A, 200V, To-277A; Repetitive Peak Reverse Voltage Vishay - 45Y8961 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 4A, 200V, To-277A; Repetitive Peak Reverse Voltage Vishay
45Y8961
Rectifier, 4A, 200V, To-277A; Repetitive Peak Reverse Voltage Vishay 45Y8961
RECTIFIER, 4A, 200V, TO-277A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:950mV; Reverse Recovery Time:25ns; Forward Surge Current:90A RoHS Compliant: Yes

RECTIFIER, 4A, 200V, TO-277A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:950mV; Reverse Recovery Time:25ns; Forward Surge Current:90A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers
Product Number VS-4CSH02-M3/86AGIDKR-ND 280-VS-4CSH02-M3/86A VS-4CSH02-M3/86A VS-4CSH02-M3/86A 45Y8961
Product Name Diode Arrays 200V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, 4A, 200V, To-277A; Repetitive Peak Reverse Voltage Vishay
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-277, 3-PowerDFN Tape and Reel TO-277A-3
RoHS Compliant RoHS RoHS
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C2V7-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YG805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details