Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-6CWQ10FNTRL-M3 VS-6CWQ10FNTRL-M3

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764558-VS-6CWQ10FNTR L-M3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764558-VS-6CWQ10FNTR L-M3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-6CWQ10FNTRL-M3 - 764558-VS-6CWQ10FNTRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-6CWQ10FNTRL-M3
764558-VS-6CWQ10FNTRL-M3
Diodes, Rectifiers - Arrays - VS-6CWQ10FNTRL-M3 764558-VS-6CWQ10FNTRL-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764558-VS-6CWQ10FNTR L-M3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764558-VS-6CWQ10FNTRL-M3
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 112-VS-6CWQ10FNTRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 100V 3.5A DPAK

DIODE ARRAY SCHOT 100V 3.5A DPAK

Buy Now Datasheet
Diode Arrays - 112-VS-6CWQ10FNTRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 112-VS-6CWQ10FNTRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 100V 3.5A DPAK

DIODE ARRAY SCHOT 100V 3.5A DPAK

Buy Now Datasheet
100 V DPAK Diode and Rectifier - 280-VS-6CWQ10FNTRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 V DPAK Diode and Rectifier
280-VS-6CWQ10FNTRL-M3
100 V DPAK Diode and Rectifier 280-VS-6CWQ10FNTRL-M3
DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-6CWQ10FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ10FNTRL-M 3 can be used for catalog matching and distributor lookup.

DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-6CWQ10FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ10FNTRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-6CWQ10FNTRL-M3
Schottky Diodes & Rectifiers VS-6CWQ10FNTRL-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ10FNTRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ10FNTRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ10FNTRL-M3
DIODE ARR SCHOTT 100V 3.5A DPAK

DIODE ARR SCHOTT 100V 3.5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 764558-VS-6CWQ10FNTRL-M3 112-VS-6CWQ10FNTRL-M3CT-ND 280-VS-6CWQ10FNTRL-M3 VS-6CWQ10FNTRL-M3 VS-6CWQ10FNTRL-M3
Product Name Diodes, Rectifiers - Arrays - VS-6CWQ10FNTRL-M3 Diode Arrays 100 V DPAK Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.8100 volts 0.8100 volts
VR 100 volts
IR 1 mA
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data