Rectifier Diode, 1 Phase, 1 Element, 60A, 400V V(RRM), Silicon, MODIFIED TO-247AC, 2 PIN Product overview: VS-60EPU04-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60EPU04-N3 can be used for catalog matching and distributor lookup.
Rectifier diode,60EPU04 60A 400V
Rectifier diode,60EPU04 60A 400V
Win Source Part Number: 1281111-VS-60EPU04-N
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 60 A
Reverse Recovery Time (trr): 85 ns
Current - Reverse Leakage @ Vr: 50 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247AC Modified
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS60EPU04N3
Base Product Number: 60EPU04
Diode Standard 400V 60A Through Hole TO-247AC Modified
DIODE GP 400V 60A TO247AC
Rectifiers 60A 400V Ultrafast 50ns FRED Pt
DIODE GP 400V 60A TO247AC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 2085-VS-60EPU04-N3 | 301108 | 1281111-VS-60EPU04-N3 | VS-60EPU04-N3-ND | VS-60EPU04-N3 | VS-60EPU04-N3 | VS-60EPU04-N3 |
| Product Name | 60A 400V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Package | TO-247-2 | TO-247; To-247ac | TO-247 | TO-247AC | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 60 amps | ||||||
| trr | 60 ns | 85 ns | 85 ns | ||||
| Diode Type | Standard |