Diode Standard 1200V 60A Through Hole TO-247AC
DIODE GEN PURP 1.2KV 60A TO247AC Product overview: VS-60APF12-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60APF12-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325202-VS-60APF12-M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 25
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 60 A
Reverse Recovery Time (trr): 480 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: TO-247AC
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-60APF12-M3GI
Base Product Number: 60APF12
RoHS Status: ROHS3 Compliant
Rectifiers New Input Diodes - TO-247-e3
DIODE GEN PURP 1.2KV 60A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-60APF12-M3GI-ND | 2085-VS-60APF12-M3 | 1325202-VS-60APF12-M3 | VS-60APF12-M3 | VS-60APF12-M3 |
| Product Name | Single Diodes | 1.2KV 60A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | Rail/Tube | TO-247AC | TO-247 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 60 amps | ||||
| Diode Type | Standard |