Vishay Precision Group Diode Arrays VS-52CPQ030PBF

Description
Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 52CPQ030PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
52CPQ030PBF-ND
Diode Arrays 52CPQ030PBF-ND
Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-52CPQ030PBF - 763957-VS-52CPQ030PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-52CPQ030PBF
763957-VS-52CPQ030PBF
Diodes, Rectifiers - Arrays - VS-52CPQ030PBF 763957-VS-52CPQ030PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763957-VS-52CPQ030PB F Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.9mA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 25A Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Voltage - Forward (Vf) (Maximum) @ If: 480mV @ 25A Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763957-VS-52CPQ030PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.9mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 480mV @ 25A
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
30V 25A Diode and Rectifier
286-VS-52CPQ030PBF
30V 25A Diode and Rectifier 286-VS-52CPQ030PBF
DIODE ARR SCHOTT 30V 25A TO247AC Product overview: VS-52CPQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-52CPQ030PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 25A TO247AC Product overview: VS-52CPQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 25A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-52CPQ030PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-52CPQ030PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-52CPQ030PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-52CPQ030PBF
DIODE ARR SCHOTT 30V 25A TO247AC

DIODE ARR SCHOTT 30V 25A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 52CPQ030PBF-ND 763957-VS-52CPQ030PBF 286-VS-52CPQ030PBF VS-52CPQ030PBF
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-52CPQ030PBF 30V 25A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-247; TO-247-3 Tube TO-247
Diode Type Schottky; Schottky
VF 0.4800 volts 0.4800 volts
Unlock Full Specs
to access all available technical data