Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812220-VS-5EWH06FN-M
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: D-PAK (TO-252AA)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.85V at 5A
Current - Reverse Leakage at Vr: 5μA at 600V
DIODE 5 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-5EWH06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-5EWH06FN-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Surface Mount D-PAK (TO-252AA)
DIODE, ULTRAFAST RECOVERY, 5A, 600V, TO-252AA-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single
Rectifiers 5A 600V 18ns Hyperfast
DIODE GEN PURP 600V 5A D-PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 812220-VS-5EWH06FN-M3 | 280-VS-5EWH06FN-M3 | VS-5EWH06FN-M3-ND | 82T9776 | VS-5EWH06FN-M3 | VS-5EWH06FN-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-5EWH06FN-M3 | 5 A 600 V DPAK Diode and Rectifier | Single Diodes | Diode, Ultrafast Recovery, 5A, 600V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.85 volts | 1.85 volts | 1.85 volts | |||
| VR | 600 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 25 ns | 25 ns |