Vishay VS-40CPQ040PBF Diode
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-247-3
Manufacturer: Vishay
Win Source Part Number: 123247-VS-40CPQ040PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 20A
Current - Reverse Leakage @ Vr: 4mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 25
DIODE ARR SCHOTT 40V 20A TO247AC Product overview: VS-40CPQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CPQ040PBF can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 20A TO247AC
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 5412622P | 40CPQ040PBF-ND | 123247-VS-40CPQ040PBF | 286-VS-40CPQ040PBF | VS-40CPQ040PBF |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Diodes, Rectifiers - Arrays - VS-40CPQ040PBF | 40V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Diode Type | Schottky | Schottky; Schottky | |||
| Diode Applications | Rectifier | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | TO-247; TO-247AC | TO-247; TO-247-3 | TO-247; TO-247AC | Tube | TO-247 |