Win Source Part Number: 1104180-VS-30WQ04FNT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 3 A
Current - Reverse Leakage @ Vr: 2 mA @ 40 V
Capacitance @ Vr, F: 189pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): VS-6CWQ04FNTR-M3; VS-6CWQ03FNTR-M3; VS-MBRD340TR-M3; MBRD20100CT-13; MBRD10100CT-13; FERD20H100SB-TR;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VS-30WQ04FNTRL-M
Base Product Number: 30WQ04
DIODE 40 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-30WQ04FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ04FNTRL-M
DIODE SCHOTTKY 40V 3.5A DPAK
DIODE SCHOTTKY 40V 3.5A TO252AA
Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 40V 3.5A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1104180-VS-30WQ04FNTRL-M3 | 280-VS-30WQ04FNTRL-M3 | 112-VS-30WQ04FNTRL-M3CT-ND | VS-30WQ04FNTRL-M3 | VS-30WQ04FNTRL-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 40 V DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | DPAK | TO-252AA | |
| VF | 0.5300 volts | 0.5300 volts | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |