Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764409-VS-60EPU04PBF
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: VS-60EPU04
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): VS-60EPU04HN3; STTH60L04W; DPG60I400HA;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE GP 400V 60A TO247AC Product overview: VS-60EPU04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPU04PBF can be used for catalog matching and distributor lookup.
DIODE GP 400V 60A TO247AC
DIODE GP 400V 60A TO247AC
FAST DIODE, 60A, 400V, TO-247AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:60A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 764409-VS-60EPU04PBF | 280-VS-60EPU04PBF | VS-60EPU04PBF | VS-60EPU04PBF | VS-60EPU04PBF | 19K8533 |
| Product Name | Diodes, Rectifiers - Single - VS-60EPU04PBF | 400V 60A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Fast Diode, 60A, 400V, To-247Ac; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0500 mA | 0.0500 mA | ||||
| trr | 85 ns | 85 ns | 50 ns |