Vishay Intertechnology, Inc. Single Diodes VS-30WQ10FNTRR-M3

Description
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-30WQ10FNTRR-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104184-VS-30WQ10FNTRR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104184-VS-30WQ10FNTRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104184-VS-30WQ10FNTRR-M3
Win Source Part Number: 1104184-VS-30WQ10FNT RR-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 810 mV @ 3 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Capacitance @ Vr, F: 92pF @ 5V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) Alternative Parts (Cross-Reference): RURD4120S9A-F085; STPS4S200B-TR; VS-4EWH02FN-M3; SB80W06T-P-TL-H; VS-30WQ03FNTR-M3; VS-30WQ06FNTR-M3; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS30WQ10FNTRRM3 Base Product Number: 30WQ10

Win Source Part Number: 1104184-VS-30WQ10FNTRR-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 3 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Capacitance @ Vr, F: 92pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): RURD4120S9A-F085; STPS4S200B-TR; VS-4EWH02FN-M3; SB80W06T-P-TL-H; VS-30WQ03FNTR-M3; VS-30WQ06FNTR-M3;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS30WQ10FNTRRM3
Base Product Number: 30WQ10

Buy Now Datasheet
Schottky 100V 3.5A Diode and Rectifier - 2085-VS-30WQ10FNTRR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3.5A Diode and Rectifier
2085-VS-30WQ10FNTRR-M3
Schottky 100V 3.5A Diode and Rectifier 2085-VS-30WQ10FNTRR-M3
Diode Schottky 100V 3.5A 3-Pin(2+Tab) TO-252AA T/R Product overview: VS-30WQ10FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30WQ10FNTRR- M3 can be used for catalog matching and distributor lookup.

Diode Schottky 100V 3.5A 3-Pin(2+Tab) TO-252AA T/R Product overview: VS-30WQ10FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-30WQ10FNTRR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30WQ10FNTRR-M3
Schottky Diodes & Rectifiers VS-30WQ10FNTRR-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ10FNTRR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ10FNTRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ10FNTRR-M3
DIODE SCHOTTKY 100V 3.5A DPAK

DIODE SCHOTTKY 100V 3.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-30WQ10FNTRR-M3-ND 1104184-VS-30WQ10FNTRR-M3 2085-VS-30WQ10FNTRR-M3 VS-30WQ10FNTRR-M3 VS-30WQ10FNTRR-M3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 3.5A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252-3
VF 0.8100 volts 0.8100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441973 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diodes - 2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details
Diode and Rectifier - 280-BAS116GW - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
3 suppliers
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details