DIODE GP 400V 60A TO247AC Product overview: VS-60EPF04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPF04PBF can be used for catalog matching and distributor lookup.
Diode Standard 400V 60A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 1006578-VS-60EPF04PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 60A
Reverse Recovery Time (trr): 180ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH60L04W; DSEP60-04A; VS-60EPF04PbF; VS-60EPF04-M3;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE GP 400V 60A TO247AC
Rectifiers 60A 400V FS TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-60EPF04PBF | VS-60EPF04PBF-ND | 1006578-VS-60EPF04PBF | VS-60EPF04PBF | VS-60EPF04PBF |
| Product Name | 400V 60A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-60EPF04PBF | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tube | TO-247AC Modified | |||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts |