Rectifier Bridge Diode Single 1KV 35A 5-Pin Case D-63 Product overview: VS-36MT100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT100 can be used for catalog matching and distributor lookup.
Bridge rectifier,36MT100 35A 1000V
Bridge rectifier,36MT100 35A 1000V
Bridge Rectifier Three Phase Standard 1kV QC Terminal D-63
Bridge Rectifiers 1000 Volt 35 Amp
BRIDGE RECT 3PHASE 1KV 35A D-63
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-36MT100 | 3953216 | 36MT100-ND | VS-36MT100 | VS-36MT100 |
| Product Name | 1KV 35A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | D 63 | 5-Square, D-63 | D-63 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 35 amps |