Manufacturer: Vishay
Win Source Part Number: 938800-VS-30ETU12T-N
Series: FRED Pt®
Features: Diode Standard 30A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Family Name: 30ETU12
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Other Part Number: VS-30ETU12T-N3GITR-N
DIODE GEN PURP 30A TO220AC Product overview: VS-30ETU12T-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30ETU12T-N3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 30A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 938800-VS-30ETU12T-N3 | 280-VS-30ETU12T-N3 | VS-30ETU12T-N3 | VS-30ETU12T-N3 |
| Product Name | Diodes, Rectifiers - Single - VS-30ETU12T-N3 | 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Standard 30A Through Hole TO-220AC | |||
| Package | Tube | TO-220; TO-220-2 | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) |